Capital Lighting, Inc. 60081-965 Exterior -Hanging 446757

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Brushed Nickel Product Name: One Light Antique Brushed Nickel Outdoor Pendant UPC: 785652600845 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 1/2`` DP:1 3/8`` Chain: 48`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Brushed Nickel Product Name: One Light Antique Brushed Nickel Outdoor Pendant UPC: 785652600845 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 1/2`` DP:1 3/8`` Chain: 48`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
60081-965 Exterior -Hanging - 446757 - Capital Lighting, Inc.
Columbus, OH, USA
60081-965 Exterior -Hanging
446757
60081-965 Exterior -Hanging 446757
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Brushed Nickel Product Name: One Light Antique Brushed Nickel Outdoor Pendant UPC: 785652600845 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 1/2`` DP:1 3/8`` Chain: 48`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Brushed Nickel
Product Name: One Light Antique Brushed Nickel Outdoor Pendant
UPC: 785652600845
Category: Outdoor Lighting
Glass: Clear
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6 1/2`` DP:1 3/8``
Chain: 48``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446757
Product Name 60081-965 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details