Capital Lighting, Inc. 44653-02 Bathroom Fixtures-Four Lights 446748

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Brass Product Name: Four Light Wall/Bath Fixture UPC: 785652044632 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Brass Product Name: Four Light Wall/Bath Fixture UPC: 785652044632 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44653-02 Bathroom Fixtures-Four Lights - 446748 - Capital Lighting, Inc.
Columbus, OH, USA
44653-02 Bathroom Fixtures-Four Lights
446748
44653-02 Bathroom Fixtures-Four Lights 446748
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Brass Product Name: Four Light Wall/Bath Fixture UPC: 785652044632 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Brass
Product Name: Four Light Wall/Bath Fixture
UPC: 785652044632
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446748
Product Name 44653-02 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details