Capital Lighting, Inc. 47252-758 Bathroom Fixtures-Three Lights 446735

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 11.75 Length 11.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Regal Bronze Product Name: Three Light Highlands Wall Bath Fixture UPC: 785652472572 Category: Wall - Bath Lighting Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 11.75 Length 11.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Regal Bronze Product Name: Three Light Highlands Wall Bath Fixture UPC: 785652472572 Category: Wall - Bath Lighting Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
47252-758 Bathroom Fixtures-Three Lights - 446735 - Capital Lighting, Inc.
Columbus, OH, USA
47252-758 Bathroom Fixtures-Three Lights
446735
47252-758 Bathroom Fixtures-Three Lights 446735
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 11.75 Length 11.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Regal Bronze Product Name: Three Light Highlands Wall Bath Fixture UPC: 785652472572 Category: Wall - Bath Lighting Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 11.75
Length 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Regal Bronze
Product Name: Three Light Highlands Wall Bath Fixture
UPC: 785652472572
Category: Wall - Bath Lighting
Glass: Dusted Ivory
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446735
Product Name 47252-758 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details