Capital Lighting, Inc. 51350-965 Foyer/Hall Lanterns-Open Frame 446726

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.25 Length 33.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Four Light Hall/Foyer Pendant UPC: 785652135095 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.25 Length 33.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Four Light Hall/Foyer Pendant UPC: 785652135095 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51350-965 Foyer/Hall Lanterns-Open Frame - 446726 - Capital Lighting, Inc.
Columbus, OH, USA
51350-965 Foyer/Hall Lanterns-Open Frame
446726
51350-965 Foyer/Hall Lanterns-Open Frame 446726
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.25 Length 33.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Four Light Hall/Foyer Pendant UPC: 785652135095 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 33.25
Length 33.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Brushed Nickel
Product Name: Four Light Hall/Foyer Pendant
UPC: 785652135095
Category: Hall - Foyer Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446726
Product Name 51350-965 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details