Capital Lighting, Inc. 51521-845 Foyer/Hall Lanterns-Open Frame 446723

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Bronze Product Name: Three Light Roslyn Pendant UPC: 785652515217 Category: Hall - Foyer Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Bronze Product Name: Three Light Roslyn Pendant UPC: 785652515217 Category: Hall - Foyer Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51521-845 Foyer/Hall Lanterns-Open Frame - 446723 - Capital Lighting, Inc.
Columbus, OH, USA
51521-845 Foyer/Hall Lanterns-Open Frame
446723
51521-845 Foyer/Hall Lanterns-Open Frame 446723
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Bronze Product Name: Three Light Roslyn Pendant UPC: 785652515217 Category: Hall - Foyer Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 31.75
Length 31.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Flemish Bronze
Product Name: Three Light Roslyn Pendant
UPC: 785652515217
Category: Hall - Foyer Lighting
Glass: Creme Parchment
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 9/16`` DP:1 5/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446723
Product Name 51521-845 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details