Capital Lighting, Inc. 49291BLE-05 Bathroom Fixtures-Three Lights 446714

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.25 Length 7.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three-Light Wall/Bath UPC: 785652492914 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.25 Length 7.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three-Light Wall/Bath UPC: 785652492914 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49291BLE-05 Bathroom Fixtures-Three Lights - 446714 - Capital Lighting, Inc.
Columbus, OH, USA
49291BLE-05 Bathroom Fixtures-Three Lights
446714
49291BLE-05 Bathroom Fixtures-Three Lights 446714
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.25 Length 7.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three-Light Wall/Bath UPC: 785652492914 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 7.25
Length 7.25
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Chrome
Product Name: Three-Light Wall/Bath
UPC: 785652492914
Category: Wall - Bath Lighting
Glass: Etched White Alabaster
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446714
Product Name 49291BLE-05 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details