Capital Lighting, Inc. FAL-5135 Exterior -Sconces 446678

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
FAL-5135 Exterior -Sconces - 446678 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-5135 Exterior -Sconces
446678
FAL-5135 Exterior -Sconces 446678
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Extension: 4
Bulb
Type: T10
Qty: 1
Wattage: 60
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446678
Product Name FAL-5135 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details