Capital Lighting, Inc. FAL-4705W Exterior -Sconces 446675

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
FAL-4705W Exterior -Sconces - 446675 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-4705W Exterior -Sconces
446675
FAL-4705W Exterior -Sconces 446675
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.25
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Outdoor
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446675
Product Name FAL-4705W Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details