Capital Lighting, Inc. 31147BLE-814 Mid. Chandeliers-Glass Up 446669

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 37.25 Length 37.25 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Nine-Light Acadia Two-Tier Chandelier UPC: 785652114786 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 37.25 Length 37.25 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Nine-Light Acadia Two-Tier Chandelier UPC: 785652114786 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31147BLE-814 Mid. Chandeliers-Glass Up - 446669 - Capital Lighting, Inc.
Columbus, OH, USA
31147BLE-814 Mid. Chandeliers-Glass Up
446669
31147BLE-814 Mid. Chandeliers-Glass Up 446669
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 37.25 Length 37.25 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Nine-Light Acadia Two-Tier Chandelier UPC: 785652114786 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 37.25
Length 37.25
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Misted Bronze
Product Name: ENERGY STAR Nine-Light Acadia Two-Tier Chandelier
UPC: 785652114786
Category: Pendant Lighting
Glass: Champagne Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/4`` DP:1 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446669
Product Name 31147BLE-814 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details