Capital Lighting, Inc. 61283BLE-965 Mini Pendants-Rod 446650

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Single-Light Newport Mini-Pendant UPC: 785652128394 Category: Pendant Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/4`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Single-Light Newport Mini-Pendant UPC: 785652128394 Category: Pendant Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/4`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61283BLE-965 Mini Pendants-Rod - 446650 - Capital Lighting, Inc.
Columbus, OH, USA
61283BLE-965 Mini Pendants-Rod
446650
61283BLE-965 Mini Pendants-Rod 446650
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Single-Light Newport Mini-Pendant UPC: 785652128394 Category: Pendant Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/4`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 10.50
Length 10.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: ENERGY STAR Single-Light Newport Mini-Pendant
UPC: 785652128394
Category: Pendant Lighting
Glass: Clear Highlighted Satin Etched
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 1/4``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446650
Product Name 61283BLE-965 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details