Capital Lighting, Inc. 31105BLE-965 Mid. Chandeliers-Glass Up 446641

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Length 24.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Three-Light Montclair Chandelier UPC: 785652311031 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Length 24.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Three-Light Montclair Chandelier UPC: 785652311031 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31105BLE-965 Mid. Chandeliers-Glass Up - 446641 - Capital Lighting, Inc.
Columbus, OH, USA
31105BLE-965 Mid. Chandeliers-Glass Up
446641
31105BLE-965 Mid. Chandeliers-Glass Up 446641
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Length 24.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Three-Light Montclair Chandelier UPC: 785652311031 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.00
Length 24.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: ENERGY STAR Three-Light Montclair Chandelier
UPC: 785652311031
Category: Pendant Lighting
Glass: Etched White Alabaster
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446641
Product Name 31105BLE-965 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details