Capital Lighting, Inc. 44483BLE-965 Bathroom Fixtures-Two Lights 446626

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 10.25 Length 10.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Two-Light Newport Vanity/Bath UPC: 785652444814 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 7/8`` DP:1`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 10.25 Length 10.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Two-Light Newport Vanity/Bath UPC: 785652444814 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 7/8`` DP:1`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44483BLE-965 Bathroom Fixtures-Two Lights - 446626 - Capital Lighting, Inc.
Columbus, OH, USA
44483BLE-965 Bathroom Fixtures-Two Lights
446626
44483BLE-965 Bathroom Fixtures-Two Lights 446626
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 10.25 Length 10.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Two-Light Newport Vanity/Bath UPC: 785652444814 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 7/8`` DP:1`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 10.25
Length 10.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: ENERGY STAR Two-Light Newport Vanity/Bath
UPC: 785652444814
Category: Wall - Bath Lighting
Glass: Clear Highlighted Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 7/8`` DP:1``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446626
Product Name 44483BLE-965 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details