Capital Lighting, Inc. 44105BLE-72 Bathroom Fixtures-Two Lights 446614

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Length 9.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Olde Iron Product Name: Two-Light Wall/Bath UPC: 785652441035 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Length 9.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Olde Iron Product Name: Two-Light Wall/Bath UPC: 785652441035 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44105BLE-72 Bathroom Fixtures-Two Lights - 446614 - Capital Lighting, Inc.
Columbus, OH, USA
44105BLE-72 Bathroom Fixtures-Two Lights
446614
44105BLE-72 Bathroom Fixtures-Two Lights 446614
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Length 9.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Olde Iron Product Name: Two-Light Wall/Bath UPC: 785652441035 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.50
Length 9.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Olde Iron
Product Name: Two-Light Wall/Bath
UPC: 785652441035
Category: Wall - Bath Lighting
Glass: Amber Scavo
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 1/4`` W:10`` H:5 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446614
Product Name 44105BLE-72 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details