Capital Lighting, Inc. 44106BLE-965 Bathroom Fixtures-Three Lights 446611

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three-Light Wall/Bath UPC: 785652410697 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three-Light Wall/Bath UPC: 785652410697 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44106BLE-965 Bathroom Fixtures-Three Lights - 446611 - Capital Lighting, Inc.
Columbus, OH, USA
44106BLE-965 Bathroom Fixtures-Three Lights
446611
44106BLE-965 Bathroom Fixtures-Three Lights 446611
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three-Light Wall/Bath UPC: 785652410697 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.50
Length 10.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: Three-Light Wall/Bath
UPC: 785652410697
Category: Wall - Bath Lighting
Glass: Etched White Alabaster
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 1/4`` W:10`` H:5 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446611
Product Name 44106BLE-965 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details