Capital Lighting, Inc. 44107BLE-72 Bathroom Fixtures-Four Lights 446610

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Length 11.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Olde Iron Product Name: Four-Light Wall/Bath UPC: 785652410772 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Length 11.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Olde Iron Product Name: Four-Light Wall/Bath UPC: 785652410772 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44107BLE-72 Bathroom Fixtures-Four Lights - 446610 - Capital Lighting, Inc.
Columbus, OH, USA
44107BLE-72 Bathroom Fixtures-Four Lights
446610
44107BLE-72 Bathroom Fixtures-Four Lights 446610
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Length 11.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Olde Iron Product Name: Four-Light Wall/Bath UPC: 785652410772 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 11.00
Length 11.00
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Olde Iron
Product Name: Four-Light Wall/Bath
UPC: 785652410772
Category: Wall - Bath Lighting
Glass: Amber Scavo
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 1/4`` W:10`` H:5 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446610
Product Name 44107BLE-72 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details