Capital Lighting, Inc. 44147BLE-814 Bathroom Fixtures-Four Lights 446609

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Four-Light Acadia Wall Light UPC: 785652414787 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Four-Light Acadia Wall Light UPC: 785652414787 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44147BLE-814 Bathroom Fixtures-Four Lights - 446609 - Capital Lighting, Inc.
Columbus, OH, USA
44147BLE-814 Bathroom Fixtures-Four Lights
446609
44147BLE-814 Bathroom Fixtures-Four Lights 446609
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Four-Light Acadia Wall Light UPC: 785652414787 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 10.50
Length 10.50
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Misted Bronze
Product Name: ENERGY STAR Four-Light Acadia Wall Light
UPC: 785652414787
Category: Wall - Bath Lighting
Glass: Champagne Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1`` W:11`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446609
Product Name 44147BLE-814 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details