Capital Lighting, Inc. 65351-965 Pendants-Bowl Style 446499

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Pendant UPC: 785652535192 Category: Pendant Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Pendant UPC: 785652535192 Category: Pendant Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65351-965 Pendants-Bowl Style - 446499 - Capital Lighting, Inc.
Columbus, OH, USA
65351-965 Pendants-Bowl Style
446499
65351-965 Pendants-Bowl Style 446499
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Pendant UPC: 785652535192 Category: Pendant Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 26.25
Length 26.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Three Light Pendant
UPC: 785652535192
Category: Pendant Lighting
Glass: Etched Ripple
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446499
Product Name 65351-965 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details