Capital Lighting, Inc. 65520-845 Pendants-Glass Down 446497

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Flemish Bronze Product Name: One Light Bronze Pendant UPC: 785652552083 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Flemish Bronze Product Name: One Light Bronze Pendant UPC: 785652552083 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65520-845 Pendants-Glass Down - 446497 - Capital Lighting, Inc.
Columbus, OH, USA
65520-845 Pendants-Glass Down
446497
65520-845 Pendants-Glass Down 446497
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Flemish Bronze Product Name: One Light Bronze Pendant UPC: 785652552083 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Flemish Bronze
Product Name: One Light Bronze Pendant
UPC: 785652552083
Category: Pendant Lighting
Glass: Creme Parchment
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 9/16`` DP:1 5/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446497
Product Name 65520-845 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details