Capital Lighting, Inc. 66350-965 Island/Pool Table-2 Light Bar 446490

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Island Chandlier UPC: 785652663598 Category: Pendant Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: DP:1 1/4`` W:9`` H:5`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Island Chandlier UPC: 785652663598 Category: Pendant Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: DP:1 1/4`` W:9`` H:5`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
66350-965 Island/Pool Table-2 Light Bar - 446490 - Capital Lighting, Inc.
Columbus, OH, USA
66350-965 Island/Pool Table-2 Light Bar
446490
66350-965 Island/Pool Table-2 Light Bar 446490
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Island Chandlier UPC: 785652663598 Category: Pendant Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: DP:1 1/4`` W:9`` H:5`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Two Light Island Chandlier
UPC: 785652663598
Category: Pendant Lighting
Glass: Etched Ripple
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: DP:1 1/4`` W:9`` H:5``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446490
Product Name 66350-965 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details