Capital Lighting, Inc. 75467-71 Exterior -Ceiling Mount 446476

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Outdoor Ceiling Fixture UPC: 785652954672 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Outdoor Ceiling Fixture UPC: 785652954672 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75467-71 Exterior -Ceiling Mount - 446476 - Capital Lighting, Inc.
Columbus, OH, USA
75467-71 Exterior -Ceiling Mount
446476
75467-71 Exterior -Ceiling Mount 446476
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Outdoor Ceiling Fixture UPC: 785652954672 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.25
Length 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Outdoor Ceiling Fixture
UPC: 785652954672
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446476
Product Name 75467-71 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details