Capital Lighting, Inc. 75350-965 Flush Mounts-Bowl Style 446474

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Two Light Ceiling Flush Mount UPC: 785652753596 Category: Close to Ceiling Lighting Glass: Etched Ripple Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Two Light Ceiling Flush Mount UPC: 785652753596 Category: Close to Ceiling Lighting Glass: Etched Ripple Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75350-965 Flush Mounts-Bowl Style - 446474 - Capital Lighting, Inc.
Columbus, OH, USA
75350-965 Flush Mounts-Bowl Style
446474
75350-965 Flush Mounts-Bowl Style 446474
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Two Light Ceiling Flush Mount UPC: 785652753596 Category: Close to Ceiling Lighting Glass: Etched Ripple Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brushed Nickel
Product Name: Two Light Ceiling Flush Mount
UPC: 785652753596
Category: Close to Ceiling Lighting
Glass: Etched Ripple
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446474
Product Name 75350-965 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details