Capital Lighting, Inc. 82081-965 Exterior -Post/Pier Head 446472

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Length 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Three Light Brushed Nickel Post Light UPC: 785652820809 Category: Outdoor Lighting Glass: Clear Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Length 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Three Light Brushed Nickel Post Light UPC: 785652820809 Category: Outdoor Lighting Glass: Clear Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82081-965 Exterior -Post/Pier Head - 446472 - Capital Lighting, Inc.
Columbus, OH, USA
82081-965 Exterior -Post/Pier Head
446472
82081-965 Exterior -Post/Pier Head 446472
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Length 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Three Light Brushed Nickel Post Light UPC: 785652820809 Category: Outdoor Lighting Glass: Clear Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.25
Length 20.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Brushed Nickel
Product Name: Three Light Brushed Nickel Post Light
UPC: 785652820809
Category: Outdoor Lighting
Glass: Clear
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446472
Product Name 82081-965 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details