Capital Lighting, Inc. 9863BK Exterior -Wall Mount 446138

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Mount Outdoor Lantern UPC: 841224009383 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Mount Outdoor Lantern UPC: 841224009383 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9863BK Exterior -Wall Mount - 446138 - Capital Lighting, Inc.
Columbus, OH, USA
9863BK Exterior -Wall Mount
446138
9863BK Exterior -Wall Mount 446138
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Mount Outdoor Lantern UPC: 841224009383 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 24.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Wall Mount Outdoor Lantern
UPC: 841224009383
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446138
Product Name 9863BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details