Capital Lighting, Inc. 4152CB Island/Pool Table-2 Light Bar 446131

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Island Fixture UPC: 841224036525 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Island Fixture UPC: 841224036525 Category: Island

Suppliers

Company
Product
Description
Supplier Links
4152CB Island/Pool Table-2 Light Bar - 446131 - Capital Lighting, Inc.
Columbus, OH, USA
4152CB Island/Pool Table-2 Light Bar
446131
4152CB Island/Pool Table-2 Light Bar 446131
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Island Fixture UPC: 841224036525 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 23.00
Extension: 13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chesterfield Brown
Product Name: Two Light Island Fixture
UPC: 841224036525
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446131
Product Name 4152CB Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details