Capital Lighting, Inc. 24129-ET Large Chandeliers-Glass Shade 445786

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Toffee Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Toffee Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
24129-ET Large Chandeliers-Glass Shade - 445786 - Capital Lighting, Inc.
Columbus, OH, USA
24129-ET Large Chandeliers-Glass Shade
445786
24129-ET Large Chandeliers-Glass Shade 445786
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Toffee Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 38.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: English Toffee
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445786
Product Name 24129-ET Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details