Capital Lighting, Inc. 24126-ET Mid. Chandeliers-Glass Up 445784

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Toffee Product Name: Seven Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Toffee Product Name: Seven Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
24126-ET Mid. Chandeliers-Glass Up - 445784 - Capital Lighting, Inc.
Columbus, OH, USA
24126-ET Mid. Chandeliers-Glass Up
445784
24126-ET Mid. Chandeliers-Glass Up 445784
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Toffee Product Name: Seven Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: English Toffee
Product Name: Seven Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445784
Product Name 24126-ET Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details