Capital Lighting, Inc. 21735-AGT Pendants-Bowl Style 445762

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Augustine Product Name: Five Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Augustine Product Name: Five Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
21735-AGT Pendants-Bowl Style - 445762 - Capital Lighting, Inc.
Columbus, OH, USA
21735-AGT Pendants-Bowl Style
445762
21735-AGT Pendants-Bowl Style 445762
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Augustine Product Name: Five Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 34.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Augustine
Product Name: Five Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445762
Product Name 21735-AGT Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details