Capital Lighting, Inc. 24122-ET Island/Pool Table-2 Light Bar 445758

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Toffee Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Toffee Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
24122-ET Island/Pool Table-2 Light Bar - 445758 - Capital Lighting, Inc.
Columbus, OH, USA
24122-ET Island/Pool Table-2 Light Bar
445758
24122-ET Island/Pool Table-2 Light Bar 445758
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Toffee Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 18.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: English Toffee
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445758
Product Name 24122-ET Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details