Capital Lighting, Inc. 24102-ET Bathroom Fixtures-Two Lights 445753

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Toffee Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Toffee Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
24102-ET Bathroom Fixtures-Two Lights - 445753 - Capital Lighting, Inc.
Columbus, OH, USA
24102-ET Bathroom Fixtures-Two Lights
445753
24102-ET Bathroom Fixtures-Two Lights 445753
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Toffee Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 13.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: English Toffee
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445753
Product Name 24102-ET Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details