Capital Lighting, Inc. 24103-ET Bathroom Fixtures-Three Lights 445751

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
24103-ET Bathroom Fixtures-Three Lights - 445751 - Capital Lighting, Inc.
Columbus, OH, USA
24103-ET Bathroom Fixtures-Three Lights
445751
24103-ET Bathroom Fixtures-Three Lights 445751
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 13.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Toffee
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445751
Product Name 24103-ET Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details