Capital Lighting, Inc. 24104-ET Bathroom Fixtures-Four Lights 445750

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Toffee Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Toffee Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
24104-ET Bathroom Fixtures-Four Lights - 445750 - Capital Lighting, Inc.
Columbus, OH, USA
24104-ET Bathroom Fixtures-Four Lights
445750
24104-ET Bathroom Fixtures-Four Lights 445750
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Toffee Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 13.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: English Toffee
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445750
Product Name 24104-ET Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details