Capital Lighting, Inc. 22422-ET Island/Pool Table-2 Light Bar 445735

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Toffee Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Toffee Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
22422-ET Island/Pool Table-2 Light Bar - 445735 - Capital Lighting, Inc.
Columbus, OH, USA
22422-ET Island/Pool Table-2 Light Bar
445735
22422-ET Island/Pool Table-2 Light Bar 445735
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Toffee Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: English Toffee
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445735
Product Name 22422-ET Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details