Capital Lighting, Inc. 22402-ET Bathroom Fixtures-Two Lights 445733

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Toffee Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Toffee Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
22402-ET Bathroom Fixtures-Two Lights - 445733 - Capital Lighting, Inc.
Columbus, OH, USA
22402-ET Bathroom Fixtures-Two Lights
445733
22402-ET Bathroom Fixtures-Two Lights 445733
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Toffee Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: English Toffee
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445733
Product Name 22402-ET Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details