Capital Lighting, Inc. 22421-ET Mini Pendants-Chain 445732

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
22421-ET Mini Pendants-Chain - 445732 - Capital Lighting, Inc.
Columbus, OH, USA
22421-ET Mini Pendants-Chain
445732
22421-ET Mini Pendants-Chain 445732
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Toffee
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445732
Product Name 22421-ET Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details