Capital Lighting, Inc. 22404-ET Bathroom Fixtures-Four Lights 445730

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Toffee Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Toffee Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
22404-ET Bathroom Fixtures-Four Lights - 445730 - Capital Lighting, Inc.
Columbus, OH, USA
22404-ET Bathroom Fixtures-Four Lights
445730
22404-ET Bathroom Fixtures-Four Lights 445730
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Toffee Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 12.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: English Toffee
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445730
Product Name 22404-ET Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details