Capital Lighting, Inc. 23629-BA Large Chandeliers-Candle 445729

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnished Armor Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnished Armor Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
23629-BA Large Chandeliers-Candle - 445729 - Capital Lighting, Inc.
Columbus, OH, USA
23629-BA Large Chandeliers-Candle
445729
23629-BA Large Chandeliers-Candle 445729
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnished Armor Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Burnished Armor
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445729
Product Name 23629-BA Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details