Capital Lighting, Inc. 22431-ET Sconces-Single Glass 445714

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
22431-ET Sconces-Single Glass - 445714 - Capital Lighting, Inc.
Columbus, OH, USA
22431-ET Sconces-Single Glass
445714
22431-ET Sconces-Single Glass 445714
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Toffee
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445714
Product Name 22431-ET Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details