Capital Lighting, Inc. 22443-ET Mid. Chandeliers-Glass Up 445710

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Toffee Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Toffee Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
22443-ET Mid. Chandeliers-Glass Up - 445710 - Capital Lighting, Inc.
Columbus, OH, USA
22443-ET Mid. Chandeliers-Glass Up
445710
22443-ET Mid. Chandeliers-Glass Up 445710
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Toffee Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: English Toffee
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445710
Product Name 22443-ET Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details