Capital Lighting, Inc. 23615-BA Large Chandeliers-Candle 445708

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 54.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Burnished Armor Product Name: 15 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 54.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Burnished Armor Product Name: 15 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
23615-BA Large Chandeliers-Candle - 445708 - Capital Lighting, Inc.
Columbus, OH, USA
23615-BA Large Chandeliers-Candle
445708
23615-BA Large Chandeliers-Candle 445708
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 54.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Burnished Armor Product Name: 15 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 54.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 40
Finish: Burnished Armor
Product Name: 15 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445708
Product Name 23615-BA Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details