Capital Lighting, Inc. 23601-BA Sconces-Single Glass 445701

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Armor Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Armor Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
23601-BA Sconces-Single Glass - 445701 - Capital Lighting, Inc.
Columbus, OH, USA
23601-BA Sconces-Single Glass
445701
23601-BA Sconces-Single Glass 445701
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Armor Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Armor
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445701
Product Name 23601-BA Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details