Capital Lighting, Inc. 5841MROI Flush Mounts-Bowl Style 445686

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 2.65 Product Name: Two Light Flush Mount UPC: 783209584198 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 2.65 Product Name: Two Light Flush Mount UPC: 783209584198 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5841MROI Flush Mounts-Bowl Style - 445686 - Capital Lighting, Inc.
Columbus, OH, USA
5841MROI Flush Mounts-Bowl Style
445686
5841MROI Flush Mounts-Bowl Style 445686
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 2.65 Product Name: Two Light Flush Mount UPC: 783209584198 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 2.65
Product Name: Two Light Flush Mount
UPC: 783209584198
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445686
Product Name 5841MROI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details