Capital Lighting, Inc. 85081FSCF Exterior -Wall Mount 445685

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Country Forge Weight: 4.39 Product Name: One Light Outdoor Wall Lantern UPC: 783209058026 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Country Forge Weight: 4.39 Product Name: One Light Outdoor Wall Lantern UPC: 783209058026 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85081FSCF Exterior -Wall Mount - 445685 - Capital Lighting, Inc.
Columbus, OH, USA
85081FSCF Exterior -Wall Mount
445685
85081FSCF Exterior -Wall Mount 445685
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Country Forge Weight: 4.39 Product Name: One Light Outdoor Wall Lantern UPC: 783209058026 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.50
Extension: 10
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Country Forge
Weight: 4.39
Product Name: One Light Outdoor Wall Lantern
UPC: 783209058026
Category: Outdoor Wall Mount
Glass: Frosted Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445685
Product Name 85081FSCF Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details