Capital Lighting, Inc. 3498WGOB Exterior -Wall Mount 445684

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Extension: 19 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 17.38 Product Name: Three Light Outdoor Wall Lantern UPC: 783209349803 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Extension: 19 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 17.38 Product Name: Three Light Outdoor Wall Lantern UPC: 783209349803 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3498WGOB Exterior -Wall Mount - 445684 - Capital Lighting, Inc.
Columbus, OH, USA
3498WGOB Exterior -Wall Mount
445684
3498WGOB Exterior -Wall Mount 445684
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Extension: 19 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 17.38 Product Name: Three Light Outdoor Wall Lantern UPC: 783209349803 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 31.00
Extension: 19
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oriental Bronze
Weight: 17.38
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209349803
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445684
Product Name 3498WGOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details