Capital Lighting, Inc. 21126MCFL Large Chandeliers-Glass Shade 445671

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 48.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Filbert Weight: 35.41 Product Name: Nine Light Chandelier UPC: 783209059276 Category: Multi-Tier Chandelier Glass: Mocha Cloud Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 48.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Filbert Weight: 35.41 Product Name: Nine Light Chandelier UPC: 783209059276 Category: Multi-Tier Chandelier Glass: Mocha Cloud Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21126MCFL Large Chandeliers-Glass Shade - 445671 - Capital Lighting, Inc.
Columbus, OH, USA
21126MCFL Large Chandeliers-Glass Shade
445671
21126MCFL Large Chandeliers-Glass Shade 445671
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 48.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Filbert Weight: 35.41 Product Name: Nine Light Chandelier UPC: 783209059276 Category: Multi-Tier Chandelier Glass: Mocha Cloud Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 48.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Filbert
Weight: 35.41
Product Name: Nine Light Chandelier
UPC: 783209059276
Category: Multi-Tier Chandelier
Glass: Mocha Cloud
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445671
Product Name 21126MCFL Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details