Capital Lighting, Inc. 21271FTSN Sconces-Single Glass 445663

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.16 Product Name: One Light Wall Sconce UPC: 783209059467 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.16 Product Name: One Light Wall Sconce UPC: 783209059467 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21271FTSN Sconces-Single Glass - 445663 - Capital Lighting, Inc.
Columbus, OH, USA
21271FTSN Sconces-Single Glass
445663
21271FTSN Sconces-Single Glass 445663
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.16 Product Name: One Light Wall Sconce UPC: 783209059467 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 2.16
Product Name: One Light Wall Sconce
UPC: 783209059467
Category: Wall Sconce
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445663
Product Name 21271FTSN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details