Capital Lighting, Inc. 3421WGOB Exterior -Post/Pier Head 445659

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 10.78 Product Name: Three LT Outdoor Pole/Post Lantern UPC: 783209342101 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 10.78 Product Name: Three LT Outdoor Pole/Post Lantern UPC: 783209342101 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3421WGOB Exterior -Post/Pier Head - 445659 - Capital Lighting, Inc.
Columbus, OH, USA
3421WGOB Exterior -Post/Pier Head
445659
3421WGOB Exterior -Post/Pier Head 445659
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 10.78 Product Name: Three LT Outdoor Pole/Post Lantern UPC: 783209342101 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oriental Bronze
Weight: 10.78
Product Name: Three LT Outdoor Pole/Post Lantern
UPC: 783209342101
Category: Outdoor Pole/Post Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445659
Product Name 3421WGOB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details