Capital Lighting, Inc. 3426WGOB Exterior -Post/Pier Head 445651

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 5.73 Product Name: One LT Outdoor Pole/Post Lantern UPC: 783209342606 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 5.73 Product Name: One LT Outdoor Pole/Post Lantern UPC: 783209342606 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3426WGOB Exterior -Post/Pier Head - 445651 - Capital Lighting, Inc.
Columbus, OH, USA
3426WGOB Exterior -Post/Pier Head
445651
3426WGOB Exterior -Post/Pier Head 445651
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 5.73 Product Name: One LT Outdoor Pole/Post Lantern UPC: 783209342606 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oriental Bronze
Weight: 5.73
Product Name: One LT Outdoor Pole/Post Lantern
UPC: 783209342606
Category: Outdoor Pole/Post Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445651
Product Name 3426WGOB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details