Capital Lighting, Inc. 21265FTSN Mid. Chandeliers-Glass Up 445645

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 13.1 Product Name: Five Light Chandelier UPC: 783209059405 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 13.1 Product Name: Five Light Chandelier UPC: 783209059405 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21265FTSN Mid. Chandeliers-Glass Up - 445645 - Capital Lighting, Inc.
Columbus, OH, USA
21265FTSN Mid. Chandeliers-Glass Up
445645
21265FTSN Mid. Chandeliers-Glass Up 445645
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 13.1 Product Name: Five Light Chandelier UPC: 783209059405 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 13.1
Product Name: Five Light Chandelier
UPC: 783209059405
Category: Single-Tier Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445645
Product Name 21265FTSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details