Capital Lighting, Inc. 21264FTSN Mid. Chandeliers-Glass Down 445640

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.19 Product Name: Three Light Chandelier UPC: 783209059382 Category: Down Light Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.19 Product Name: Three Light Chandelier UPC: 783209059382 Category: Down Light Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21264FTSN Mid. Chandeliers-Glass Down - 445640 - Capital Lighting, Inc.
Columbus, OH, USA
21264FTSN Mid. Chandeliers-Glass Down
445640
21264FTSN Mid. Chandeliers-Glass Down 445640
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.19 Product Name: Three Light Chandelier UPC: 783209059382 Category: Down Light Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 7.19
Product Name: Three Light Chandelier
UPC: 783209059382
Category: Down Light Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445640
Product Name 21264FTSN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details