Capital Lighting, Inc. 21306WSOI Large Chandeliers-Glass Shade 445636

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 32.19 Product Name: Nine Light Chandelier UPC: 783209059559 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 32.19 Product Name: Nine Light Chandelier UPC: 783209059559 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21306WSOI Large Chandeliers-Glass Shade - 445636 - Capital Lighting, Inc.
Columbus, OH, USA
21306WSOI Large Chandeliers-Glass Shade
445636
21306WSOI Large Chandeliers-Glass Shade 445636
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 32.19 Product Name: Nine Light Chandelier UPC: 783209059559 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 40.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 32.19
Product Name: Nine Light Chandelier
UPC: 783209059559
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445636
Product Name 21306WSOI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details